Vishay Precision Group Surface Mount Resistors CRCW0603200KFKEA

Description
Vishay CRCW0603200KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603200KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789967
Surface Mount Resistors 6789967
Vishay CRCW0603200KFKEA

Vishay CRCW0603200KFKEA

Supplier's Site
Surface Mount Resistors - 1817754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817754
Surface Mount Resistors 1817754
Vishay CRCW0603200KFKEA

Vishay CRCW0603200KFKEA

Supplier's Site
Surface Mount Resistors - 1694287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694287
Surface Mount Resistors 1694287
Vishay CRCW0603200KFKEA

Vishay CRCW0603200KFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971403-CRCW0603200KFKEA
Resistors - Chip Resistor - Surface Mount 971403-CRCW0603200KFKEA
Win Source Part Number: 971403-CRCW0603200KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-200KHDKR,541-200 KHTR,541-200KHCT,D11 /CRCW0603 100 200K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 971403-CRCW0603200KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-200KHDKR,541-200KHTR,541-200KHCT,D11/CRCW0603 100 200K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW0603200KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW0603200KFKEA
SMD 0.1W 75V Resistor 52-CRCW0603200KFKEA
200kR 1% 0.1W 75V Thick Film SMD Resistor 0603 Product overview: CRCW0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200KFKEA can be used for catalog matching and distributor lookup.

200kR 1% 0.1W 75V Thick Film SMD Resistor 0603 Product overview: CRCW0603200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-200KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KHDKR-ND
Chip Resistor - Surface Mount 541-200KHDKR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KHTR-ND
Chip Resistor - Surface Mount 541-200KHTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KHCT-ND
Chip Resistor - Surface Mount 541-200KHCT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603200KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603200KFKEA
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603200KFKEA
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603200KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603200KFKEA
Chip Resistor - Surface Mount CRCW0603200KFKEA
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Vishay - 52K8272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Vishay
52K8272
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Vishay 52K8272
RES, THICK FILM, 200K, 1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3779
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3779
RES, THICK FILM, 200K, 1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5359
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5359
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6789967 1817754 971403-CRCW0603200KFKEA 52-CRCW0603200KFKEA 541-200KHDKR-ND CRCW0603200KFKEA CRCW0603200KFKEA 52K8272 42K3779 61M5359
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details