Vishay Intertechnology, Inc. RES 2.0M 0603 1% SMT CRCW06032004FRT5

Description
RES 2.0M 0603 1% SMT
Request a Quote
Description
RES 2.0M 0603 1% SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.0M 0603 1% SMT - CRCW06032004FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M 0603 1% SMT
CRCW06032004FRT5
RES 2.0M 0603 1% SMT CRCW06032004FRT5
RES 2.0M 0603 1% SMT

RES 2.0M 0603 1% SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032004FRT5
Product Name RES 2.0M 0603 1% SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details