Vishay Intertechnology, Inc. RES, 200K, 1/10W, TKF, 1%, 0603 CRCW06032003FRT1

Description
RES, 200K, 1/10W, TKF, 1%, 0603
Request a Quote Datasheet
Description
RES, 200K, 1/10W, TKF, 1%, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 200K, 1/10W, TKF, 1%, 0603 - CRCW06032003FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 200K, 1/10W, TKF, 1%, 0603
CRCW06032003FRT1
RES, 200K, 1/10W, TKF, 1%, 0603 CRCW06032003FRT1
RES, 200K, 1/10W, TKF, 1%, 0603

RES, 200K, 1/10W, TKF, 1%, 0603

Supplier's Site
SMD 10W Resistor - 52-CRCW06032003FRT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06032003FRT1
SMD 10W Resistor 52-CRCW06032003FRT1
RES SMD 200K OHM 1% 1/10W 0603 Product overview: CRCW06032003FRT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032003FRT1 can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1/10W 0603 Product overview: CRCW06032003FRT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032003FRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number CRCW06032003FRT1 52-CRCW06032003FRT1
Product Name RES, 200K, 1/10W, TKF, 1%, 0603 SMD 10W Resistor
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details