VISHAY INTERTECHNOLOGY, INC.
CRCW06032003FB02 -- RES, 200K, 1%, 0.1W
Vishay Intertechnology, Inc.
RES, 200K, 1%, 0.1W
CRCW06032003FB02
Description
RES, 200K, 1%, 0.1W
Request a Quote
Email Supplier
Description
RES, 200K, 1%, 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032003FB02 |
|
Product Name
|
RES, 200K, 1%, 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details