Vishay Intertechnology, Inc. CHR01F2003X, RES FILM SMT 200.00 K CRCW06032003F

Description
CHR01F2003X, RES FILM SMT 200.00 K
Request a Quote
Description
CHR01F2003X, RES FILM SMT 200.00 K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CHR01F2003X, RES FILM SMT 200.00 K - CRCW06032003F - ASAP Semiconductor LLC
Anaheim, CA, United States
CHR01F2003X, RES FILM SMT 200.00 K
CRCW06032003F
CHR01F2003X, RES FILM SMT 200.00 K CRCW06032003F
CHR01F2003X, RES FILM SMT 200.00 K

CHR01F2003X, RES FILM SMT 200.00 K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032003F
Product Name CHR01F2003X, RES FILM SMT 200.00 K
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details