Vishay Intertechnology, Inc. RESISTOR, 2 K, 1%, 1/10 W CRCW06032001F100

Description
RESISTOR, 2 K, 1%, 1/10 W
Request a Quote
Description
RESISTOR, 2 K, 1%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2 K, 1%, 1/10 W - CRCW06032001F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2 K, 1%, 1/10 W
CRCW06032001F100
RESISTOR, 2 K, 1%, 1/10 W CRCW06032001F100
RESISTOR, 2 K, 1%, 1/10 W

RESISTOR, 2 K, 1%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032001F100
Product Name RESISTOR, 2 K, 1%, 1/10 W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details