Vishay Intertechnology, Inc. RES 1.96 OHM 1/10W 1% 0603 SMD CRCW06031R96FKEA

Description
RES 1.96ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.96ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 1/10W 1% 0603 SMD - CRCW06031R96FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/10W 1% 0603 SMD
CRCW06031R96FKEA
RES 1.96 OHM 1/10W 1% 0603 SMD CRCW06031R96FKEA
RES 1.96ohm 1/10W 1% 0603 SMD

RES 1.96ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.96HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96HHTR-ND
Chip Resistor - Surface Mount 541-1.96HHTR-ND
1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96HHDKR-ND
Chip Resistor - Surface Mount 541-1.96HHDKR-ND
1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96HHCT-ND
Chip Resistor - Surface Mount 541-1.96HHCT-ND
1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031R96FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031R96FKEA
Chip Resistor - Surface Mount CRCW06031R96FKEA
RES SMD 1.96 OHM 1% 1/10W 0603

RES SMD 1.96 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1.96Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.96Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2988
Res, 1.96Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2988
RES, 1.96OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 1.96OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031R96FKEA 541-1.96HHTR-ND CRCW06031R96FKEA 33AK2988
Product Name RES 1.96 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1.96Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details