VISHAY INTERTECHNOLOGY, INC.
CRCW06031R8JRT1 -- RES 1.8 OHM 5% 0603
Vishay Intertechnology, Inc.
RES 1.8 OHM 5% 0603
CRCW06031R8JRT1
Description
RES 1.8ohm 5% 0603
Request a Quote
Email Supplier
Description
RES 1.8ohm 5% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031R8JRT1 |
|
Product Name
|
RES 1.8 OHM 5% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
2.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details