1.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.87ohm 1/10W 1% 0603 SMD
CRCW0603 1.87 1% 200 RT1 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06031R87FNTA-ND | CRCW06031R87FNTA | 48P8165 |
| Product Name | Chip Resistor - Surface Mount | RES 1.87 OHM 1/10W 1% 0603 SMD | Crcw0603 1.87 1% 200 Rt1 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Resistance Range | 1.87 ohms | 1.87 ohms |