Vishay Intertechnology, Inc. RES 1.82 OHM 1/10W 1% 0603 SMD CRCW06031R82FNTA

Description
RES 1.82ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.82ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1/10W 1% 0603 SMD - CRCW06031R82FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1/10W 1% 0603 SMD
CRCW06031R82FNTA
RES 1.82 OHM 1/10W 1% 0603 SMD CRCW06031R82FNTA
RES 1.82ohm 1/10W 1% 0603 SMD

RES 1.82ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R82FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R82FNTA-ND
Chip Resistor - Surface Mount CRCW06031R82FNTA-ND
1.82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.82Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 61H7263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.82Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
61H7263
Resistor,metal Glaze,1.82Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 61H7263
Resistor,Metal Glaze,1.82Ohms,75WV, 1+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,1.82Ohms,75WV,1+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R82FNTA CRCW06031R82FNTA-ND 61H7263
Product Name RES 1.82 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.82Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details