Vishay Intertechnology, Inc. RES 1.8 OHM 1/10W 5% 0603 SMD CRCW06031R80JNTA

Description
RES 1.8ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.8ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1/10W 5% 0603 SMD - CRCW06031R80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1/10W 5% 0603 SMD
CRCW06031R80JNTA
RES 1.8 OHM 1/10W 5% 0603 SMD CRCW06031R80JNTA
RES 1.8ohm 1/10W 5% 0603 SMD

RES 1.8ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R80JNTA-ND
Chip Resistor - Surface Mount CRCW06031R80JNTA-ND
1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.8 5% 200 Rt1 Rohs Compliant Vishay - 48P8159 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.8 5% 200 Rt1 Rohs Compliant Vishay
48P8159
Crcw0603 1.8 5% 200 Rt1 Rohs Compliant Vishay 48P8159
CRCW0603 1.8 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.8 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R80JNTA CRCW06031R80JNTA-ND 48P8159
Product Name RES 1.8 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.8 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details