Vishay Intertechnology, Inc. RES 1.8 OHM .25W 5% 0603 SMD CRCW06031R80JNEAHP

Description
RES 1.8ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.8ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM .25W 5% 0603 SMD - CRCW06031R80JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM .25W 5% 0603 SMD
CRCW06031R80JNEAHP
RES 1.8 OHM .25W 5% 0603 SMD CRCW06031R80JNEAHP
RES 1.8ohm .25W 5% 0603 SMD

RES 1.8ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R80JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R80JNEAHP-ND
Chip Resistor - Surface Mount CRCW06031R80JNEAHP-ND
1.8 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R80JNEAHP CRCW06031R80JNEAHP-ND
Product Name RES 1.8 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details