Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.8ohms 1% CRCW06031R80FNEB

Description
Thick Film Resistors - SMD 1/10watt 1.8ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.8ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.8ohms 1% - CRCW06031R80FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.8ohms 1%
CRCW06031R80FNEB
Thick Film Resistors - SMD 1/10watt 1.8ohms 1% CRCW06031R80FNEB
Thick Film Resistors - SMD 1/10watt 1.8ohms 1%

Thick Film Resistors - SMD 1/10watt 1.8ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R80FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R80FNEB-ND
Chip Resistor - Surface Mount CRCW06031R80FNEB-ND
1.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 1R8 1% Et5 E3 Rohs Compliant Vishay - 48P8156 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 1R8 1% Et5 E3 Rohs Compliant Vishay
48P8156
D11/crcw0603 200 1R8 1% Et5 E3 Rohs Compliant Vishay 48P8156
D11/CRCW0603 200 1R8 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 1R8 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R80FNEB CRCW06031R80FNEB-ND 48P8156
Product Name Thick Film Resistors - SMD 1/10watt 1.8ohms 1% Chip Resistor - Surface Mount D11/crcw0603 200 1R8 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details