Vishay Intertechnology, Inc. RES 0603 1 MEG OHM 1/16W 1% CRCW06031R6FRT1

Description
RES 0603 1 MEGohm 1/16W 1%
Request a Quote
Description
RES 0603 1 MEGohm 1/16W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0603 1 MEG OHM 1/16W 1% - CRCW06031R6FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0603 1 MEG OHM 1/16W 1%
CRCW06031R6FRT1
RES 0603 1 MEG OHM 1/16W 1% CRCW06031R6FRT1
RES 0603 1 MEGohm 1/16W 1%

RES 0603 1 MEGohm 1/16W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031R6FRT1
Product Name RES 0603 1 MEG OHM 1/16W 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details