Vishay Intertechnology, Inc. RES 1.65 OHM 1/10W 1% 0603 SMD CRCW06031R65FNEA

Description
RES 1.65ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.65ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1/10W 1% 0603 SMD - CRCW06031R65FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1/10W 1% 0603 SMD
CRCW06031R65FNEA
RES 1.65 OHM 1/10W 1% 0603 SMD CRCW06031R65FNEA
RES 1.65ohm 1/10W 1% 0603 SMD

RES 1.65ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.65HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65HTR-ND
Chip Resistor - Surface Mount 541-1.65HTR-ND
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R65FNEA 541-1.65HTR-ND
Product Name RES 1.65 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers