Vishay Precision Group Chip Resistor - Surface Mount CRCW06031R65FKEA

Description
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.65HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65HHCT-ND
Chip Resistor - Surface Mount 541-1.65HHCT-ND
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65HHDKR-ND
Chip Resistor - Surface Mount 541-1.65HHDKR-ND
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65HHTR-ND
Chip Resistor - Surface Mount 541-1.65HHTR-ND
1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.65 OHM 1/10W 1% 0603 SMD - CRCW06031R65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1/10W 1% 0603 SMD
CRCW06031R65FKEA
RES 1.65 OHM 1/10W 1% 0603 SMD CRCW06031R65FKEA
RES 1.65ohm 1/10W 1% 0603 SMD

RES 1.65ohm 1/10W 1% 0603 SMD

Supplier's Site
D11/crcw0603 100 1R65 1% Et1 E3 Rohs Compliant Vishay - 47P3514 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 1R65 1% Et1 E3 Rohs Compliant Vishay
47P3514
D11/crcw0603 100 1R65 1% Et1 E3 Rohs Compliant Vishay 47P3514
D11/CRCW0603 100 1R65 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 1R65 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031R65FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06031R65FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031R65FKEA
RES SMD 1.65 OHM 1% 1/10W 0603

RES SMD 1.65 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.65HHCT-ND CRCW06031R65FKEA 47P3514 CRCW06031R65FKEA
Product Name Chip Resistor - Surface Mount RES 1.65 OHM 1/10W 1% 0603 SMD D11/crcw0603 100 1R65 1% Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details