Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.6ohms 5% CRCW06031R60JNTA

Description
Thick Film Resistors - SMD 1/10watt 1.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.6ohms 5% - CRCW06031R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.6ohms 5%
CRCW06031R60JNTA
Thick Film Resistors - SMD 1/10watt 1.6ohms 5% CRCW06031R60JNTA
Thick Film Resistors - SMD 1/10watt 1.6ohms 5%

Thick Film Resistors - SMD 1/10watt 1.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R60JNTA-ND
Chip Resistor - Surface Mount CRCW06031R60JNTA-ND
1.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031R60JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031R60JNTA
Chip Resistor - Surface Mount CRCW06031R60JNTA
RES SMD 1.6 OHM 5% 1/10W 0603

RES SMD 1.6 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06031R60JNTA CRCW06031R60JNTA-ND CRCW06031R60JNTA
Product Name Thick Film Resistors - SMD 1/10watt 1.6ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details