Vishay Intertechnology, Inc. RES 1.60 OHM 1/10W 1% 0603 SMD CRCW06031R60FNTA

Description
RES 1.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1/10W 1% 0603 SMD - CRCW06031R60FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/10W 1% 0603 SMD
CRCW06031R60FNTA
RES 1.60 OHM 1/10W 1% 0603 SMD CRCW06031R60FNTA
RES 1.60ohm 1/10W 1% 0603 SMD

RES 1.60ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R60FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R60FNTA-ND
Chip Resistor - Surface Mount CRCW06031R60FNTA-ND
1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R60FNTA CRCW06031R60FNTA-ND
Product Name RES 1.60 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details