Vishay Intertechnology, Inc. RES 1.60 OHM 1/10W 1% 0603 SMD CRCW06031R60FKEA

Description
RES 1.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1/10W 1% 0603 SMD - CRCW06031R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/10W 1% 0603 SMD
CRCW06031R60FKEA
RES 1.60 OHM 1/10W 1% 0603 SMD CRCW06031R60FKEA
RES 1.60ohm 1/10W 1% 0603 SMD

RES 1.60ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.60HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60HHCT-ND
Chip Resistor - Surface Mount 541-1.60HHCT-ND
1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60HHTR-ND
Chip Resistor - Surface Mount 541-1.60HHTR-ND
1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60HHDKR-ND
Chip Resistor - Surface Mount 541-1.60HHDKR-ND
1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1.6Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.6Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2987
Res, 1.6Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2987
RES, 1.6OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 1.6OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R60FKEA 541-1.60HHCT-ND 33AK2987
Product Name RES 1.60 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 1.6Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers