Vishay Intertechnology, Inc. RES 1.58 OHM 1/10W 1% 0603 SMD CRCW06031R58FNTA

Description
RES 1.58ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.58ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58 OHM 1/10W 1% 0603 SMD - CRCW06031R58FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1/10W 1% 0603 SMD
CRCW06031R58FNTA
RES 1.58 OHM 1/10W 1% 0603 SMD CRCW06031R58FNTA
RES 1.58ohm 1/10W 1% 0603 SMD

RES 1.58ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R58FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R58FNTA-ND
Chip Resistor - Surface Mount CRCW06031R58FNTA-ND
1.58 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031R58FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031R58FNTA
Resistors - Chip Resistor - Surface Mount CRCW06031R58FNTA
RES SMD 1.58 OHM 1% 1/10W 0603

RES SMD 1.58 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06031R58FNTA CRCW06031R58FNTA-ND CRCW06031R58FNTA
Product Name RES 1.58 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details