Vishay Intertechnology, Inc. 0603,1.58,1%,T/R,RoHS Compliant CRCW06031R58FNEA

Description
0603,1.58,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,1.58,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,1.58,1%,T/R,RoHS Compliant - CRCW06031R58FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,1.58,1%,T/R,RoHS Compliant
CRCW06031R58FNEA
0603,1.58,1%,T/R,RoHS Compliant CRCW06031R58FNEA
0603,1.58,1%,T/R,RoH S Compliant

0603,1.58,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-1.58HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58HTR-ND
Chip Resistor - Surface Mount 541-1.58HTR-ND
1.58 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R58FNEA 541-1.58HTR-ND
Product Name 0603,1.58,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details