Vishay Intertechnology, Inc. RES 1.54 OHM 1/10W 1% 0603 SMD CRCW06031R54FNTA

Description
RES 1.54ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.54ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1/10W 1% 0603 SMD - CRCW06031R54FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1/10W 1% 0603 SMD
CRCW06031R54FNTA
RES 1.54 OHM 1/10W 1% 0603 SMD CRCW06031R54FNTA
RES 1.54ohm 1/10W 1% 0603 SMD

RES 1.54ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R54FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R54FNTA-ND
Chip Resistor - Surface Mount CRCW06031R54FNTA-ND
1.54 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R54FNTA CRCW06031R54FNTA-ND
Product Name RES 1.54 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers