Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031R43FNTA

Description
1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031R43FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R43FNTA-ND
Chip Resistor - Surface Mount CRCW06031R43FNTA-ND
1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.43 OHM 1/10W 1% 0603 SMD - CRCW06031R43FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1/10W 1% 0603 SMD
CRCW06031R43FNTA
RES 1.43 OHM 1/10W 1% 0603 SMD CRCW06031R43FNTA
RES 1.43ohm 1/10W 1% 0603 SMD

RES 1.43ohm 1/10W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW06031R43FNTA-ND CRCW06031R43FNTA
Product Name Chip Resistor - Surface Mount RES 1.43 OHM 1/10W 1% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details