Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm CRCW06031R43FNEA

Description
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm - CRCW06031R43FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm
CRCW06031R43FNEA
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm CRCW06031R43FNEA
Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.43HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43HTR-ND
Chip Resistor - Surface Mount 541-1.43HTR-ND
1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R43FNEA 541-1.43HTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 1.43ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details