Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031R33FNEA

Description
1.33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.33HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33HTR-ND
Chip Resistor - Surface Mount 541-1.33HTR-ND
1.33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,1.33,1%,T/R,RoHS Compliant - CRCW06031R33FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,1.33,1%,T/R,RoHS Compliant
CRCW06031R33FNEA
0603,1.33,1%,T/R,RoHS Compliant CRCW06031R33FNEA
0603,1.33,1%,T/R,RoH S Compliant

0603,1.33,1%,T/R,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1.33HTR-ND CRCW06031R33FNEA
Product Name Chip Resistor - Surface Mount 0603,1.33,1%,T/R,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details