Vishay Intertechnology, Inc. 0603,1.24,1%,T/R,RoHS Compliant CRCW06031R24FNEA

Description
0603,1.24,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,1.24,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,1.24,1%,T/R,RoHS Compliant - CRCW06031R24FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,1.24,1%,T/R,RoHS Compliant
CRCW06031R24FNEA
0603,1.24,1%,T/R,RoHS Compliant CRCW06031R24FNEA
0603,1.24,1%,T/R,RoH S Compliant

0603,1.24,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-1.24HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24HTR-ND
Chip Resistor - Surface Mount 541-1.24HTR-ND
1.24 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R24FNEA 541-1.24HTR-ND
Product Name 0603,1.24,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details