Vishay Precision Group RES 1.21 OHM 1/10W 1% 0603 SMD CRCW06031R21FKEA

Description
RES 1.21ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.21ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1/10W 1% 0603 SMD - CRCW06031R21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/10W 1% 0603 SMD
CRCW06031R21FKEA
RES 1.21 OHM 1/10W 1% 0603 SMD CRCW06031R21FKEA
RES 1.21ohm 1/10W 1% 0603 SMD

RES 1.21ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.21HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21HHTR-ND
Chip Resistor - Surface Mount 541-1.21HHTR-ND
1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21HHCT-ND
Chip Resistor - Surface Mount 541-1.21HHCT-ND
1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21HHDKR-ND
Chip Resistor - Surface Mount 541-1.21HHDKR-ND
1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 1R21 1% Et1 E3 Rohs Compliant Vishay - 47P3499 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 1R21 1% Et1 E3 Rohs Compliant Vishay
47P3499
D11/crcw0603 100 1R21 1% Et1 E3 Rohs Compliant Vishay 47P3499
D11/CRCW0603 100 1R21 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 1R21 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R21FKEA 541-1.21HHTR-ND 47P3499
Product Name RES 1.21 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 100 1R21 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details