Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031R20JNTA

Description
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R20JNTA-ND
Chip Resistor - Surface Mount CRCW06031R20JNTA-ND
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.2 OHM 1/10W 5% 0603 SMD - CRCW06031R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/10W 5% 0603 SMD
CRCW06031R20JNTA
RES 1.2 OHM 1/10W 5% 0603 SMD CRCW06031R20JNTA
RES 1.2ohm 1/10W 5% 0603 SMD

RES 1.2ohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 1.2 5% 200 Rt1 Rohs Compliant Vishay - 48P8094 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.2 5% 200 Rt1 Rohs Compliant Vishay
48P8094
Crcw0603 1.2 5% 200 Rt1 Rohs Compliant Vishay 48P8094
CRCW0603 1.2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R20JNTA-ND CRCW06031R20JNTA 48P8094
Product Name Chip Resistor - Surface Mount RES 1.2 OHM 1/10W 5% 0603 SMD Crcw0603 1.2 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details