RES 1.2ohm 1/10W 5% 0603 SMD
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1R2, 5%, 0.1W, 0603, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06031R20JNEA | 541-1.2GTR-ND | 59M6760 |
| Product Name | RES 1.2 OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 1R2, 5%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |