Vishay Intertechnology, Inc. RES 1.20 OHM 1/10W 1% 0603 SMD CRCW06031R20FKEA

Description
RES 1.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1/10W 1% 0603 SMD - CRCW06031R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/10W 1% 0603 SMD
CRCW06031R20FKEA
RES 1.20 OHM 1/10W 1% 0603 SMD CRCW06031R20FKEA
RES 1.20ohm 1/10W 1% 0603 SMD

RES 1.20ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20HHDKR-ND
Chip Resistor - Surface Mount 541-1.20HHDKR-ND
1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20HHTR-ND
Chip Resistor - Surface Mount 541-1.20HHTR-ND
1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20HHCT-ND
Chip Resistor - Surface Mount 541-1.20HHCT-ND
1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1.2Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2986
Res, 1.2Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2986
RES, 1.2OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 1.2OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R20FKEA 541-1.20HHDKR-ND 33AK2986
Product Name RES 1.20 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 1.2Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details