Vishay Intertechnology, Inc. RES 1.13 OHM .25W 1% 0603 SMD CRCW06031R13FKEAHP

Description
RES 1.13ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.13ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13 OHM .25W 1% 0603 SMD - CRCW06031R13FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM .25W 1% 0603 SMD
CRCW06031R13FKEAHP
RES 1.13 OHM .25W 1% 0603 SMD CRCW06031R13FKEAHP
RES 1.13ohm .25W 1% 0603 SMD

RES 1.13ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R13FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R13FKEAHPTR-ND
Chip Resistor - Surface Mount CRCW06031R13FKEAHPTR-ND
1.13 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.13 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R13FKEAHP CRCW06031R13FKEAHPTR-ND
Product Name RES 1.13 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.13 ohms 1.13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers