Vishay Intertechnology, Inc. RES 1.10 OHM 1/10W 1% 0603 SMD CRCW06031R10FNTA

Description
RES 1.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10 OHM 1/10W 1% 0603 SMD - CRCW06031R10FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10 OHM 1/10W 1% 0603 SMD
CRCW06031R10FNTA
RES 1.10 OHM 1/10W 1% 0603 SMD CRCW06031R10FNTA
RES 1.10ohm 1/10W 1% 0603 SMD

RES 1.10ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R10FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R10FNTA-ND
Chip Resistor - Surface Mount CRCW06031R10FNTA-ND
1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031R10FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031R10FNTA
Resistors - Chip Resistor - Surface Mount CRCW06031R10FNTA
RES SMD 1.1 OHM 1% 1/10W 0603

RES SMD 1.1 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06031R10FNTA CRCW06031R10FNTA-ND CRCW06031R10FNTA
Product Name RES 1.10 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details