Vishay Intertechnology, Inc. RES 1.10 OHM 1/10W 1% 0603 SMD CRCW06031R10FKEA

Description
RES 1.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10 OHM 1/10W 1% 0603 SMD - CRCW06031R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10 OHM 1/10W 1% 0603 SMD
CRCW06031R10FKEA
RES 1.10 OHM 1/10W 1% 0603 SMD CRCW06031R10FKEA
RES 1.10ohm 1/10W 1% 0603 SMD

RES 1.10ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.10HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10HHCT-ND
Chip Resistor - Surface Mount 541-1.10HHCT-ND
1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10HHTR-ND
Chip Resistor - Surface Mount 541-1.10HHTR-ND
1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10HHDKR-ND
Chip Resistor - Surface Mount 541-1.10HHDKR-ND
1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1R1, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R1, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5210
Res, Aec-Q200, 1R1, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5210
RES, AEC-Q200, 1R1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R10FKEA 541-1.10HHCT-ND 84AH5210
Product Name RES 1.10 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 1R1, 1%, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details