Vishay Intertechnology, Inc. RES 1.02 OHM 1/10W 1% 0603 SMD CRCW06031R02FNTA

Description
RES 1.02ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.02ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1/10W 1% 0603 SMD - CRCW06031R02FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/10W 1% 0603 SMD
CRCW06031R02FNTA
RES 1.02 OHM 1/10W 1% 0603 SMD CRCW06031R02FNTA
RES 1.02ohm 1/10W 1% 0603 SMD

RES 1.02ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R02FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R02FNTA-ND
Chip Resistor - Surface Mount CRCW06031R02FNTA-ND
1.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R02FNTA CRCW06031R02FNTA-ND
Product Name RES 1.02 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details