0603,1.02,1%,T/R,RoH
1.02 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06031R02FNEA | 541-1.02HTR-ND |
| Product Name | 0603,1.02,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |