1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1 OHM 5% 1/8W 0603
Thick Film Resistors - SMD 1/10watt 1ohms 5%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW06031R00JNEBTR-ND | CRCW06031R00JNEB |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 1ohms 5% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1 ohms | 1 ohms |