Vishay Precision Group CRCW06031R00FNEA CRCW06031R00FNEA

Description
CRCW06031R00FNEA
Request a Quote Datasheet
Description
CRCW06031R00FNEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031R00FNEA - CRCW06031R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031R00FNEA
CRCW06031R00FNEA
CRCW06031R00FNEA CRCW06031R00FNEA
CRCW06031R00FNEA

CRCW06031R00FNEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00HDKR-ND
Chip Resistor - Surface Mount 541-1.00HDKR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00HCT-ND
Chip Resistor - Surface Mount 541-1.00HCT-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00HTR-ND
Chip Resistor - Surface Mount 541-1.00HTR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031R00FNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031R00FNEA
Chip Resistor - Surface Mount CRCW06031R00FNEA
RES SMD 1 OHM 1% 1/10W 0603

RES SMD 1 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 42K3658 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
42K3658
Thick Film Chip Resistor; Resistance Vishay 42K3658
THICK FILM CHIP RESISTOR; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 1%, 0.1W, 0603; Resistance Vishay - 52K8061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.1W, 0603; Resistance Vishay
52K8061
Res, Thick Film, 1R, 1%, 0.1W, 0603; Resistance Vishay 52K8061
RES, THICK FILM, 1R, 1%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW06031R00FNEA 541-1.00HDKR-ND CRCW06031R00FNEA 42K3658 52K8061
Product Name CRCW06031R00FNEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Res, Thick Film, 1R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details