The Vishay thick film resistor, part number 67K3312, features a resistance value of 1.91 MΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, which is equivalent to 1608 metric. This resistor is suitable for general-purpose applications and is RoHS compliant. The product is designed for high reliability and stability, making it appropriate for use in automotive, telecommunications, and industrial applications. The resistor operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The product is available on a reel for efficient handling and assembly.
1.91 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.91 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.91 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.91Mohm 1/10W 1% 0603 SMD
RES SMD 1.91M OHM 1% 1/10W 0603
RES SMD 1.91M OHM 1% 1/10W 0603
RES, THICK FILM, 1M91, 1%, 0.1W, 0603; Resistance:1.91Mohm;
RES, THICK FILM, 1M91, 1%, 0.1W, 0603, REEL; Resistance:1.91Mohm;
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-1.91MHDKR-ND | CRCW06031M91FKEA | CRCW06031M91FKEA | CRCW06031M91FKEA | 51P0178 | 67K3312 |
| Product Name | Chip Resistor - Surface Mount | RES 1.91M OHM 1/10W 1% 0603 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 1M91, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 1M91, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |