Vishay Intertechnology, Inc. RES 1.78M OHM 1/10W 1% 0603 SMD CRCW06031M78FKTA

Description
RES 1.78Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.78Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/10W 1% 0603 SMD - CRCW06031M78FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/10W 1% 0603 SMD
CRCW06031M78FKTA
RES 1.78M OHM 1/10W 1% 0603 SMD CRCW06031M78FKTA
RES 1.78Mohm 1/10W 1% 0603 SMD

RES 1.78Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M78FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M78FKTA-ND
Chip Resistor - Surface Mount CRCW06031M78FKTA-ND
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.78Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 67K3313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.78Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
67K3313
Resistor,metal Glaze,1.78Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 67K3313
Resistor,Metal Glaze,1.78MOhms,75WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,1.78MOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M78FKTA CRCW06031M78FKTA-ND 67K3313
Product Name RES 1.78M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.78Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details