Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M78FKEA

Description
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 51P0174, features a resistance value of 1.78 MΩ with a tolerance of ±1%. It has a power rating of 0.1W and is housed in a 0603 (1608 metric) package. The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively at a maximum voltage of 75V and has a temperature coefficient of ±100 ppm/K. The component is RoHS compliant and features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor demonstrates stability with a resistance change of 1% over 1000 hours at 70°C. This product is suitable for engineers seeking reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 51P0174, features a resistance value of 1.78 MΩ with a tolerance of ±1%. It has a power rating of 0.1W and is housed in a 0603 (1608 metric) package. The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively at a maximum voltage of 75V and has a temperature coefficient of ±100 ppm/K. The component is RoHS compliant and features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor demonstrates stability with a resistance change of 1% over 1000 hours at 70°C. This product is suitable for engineers seeking reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.78MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MHDKR-ND
Chip Resistor - Surface Mount 541-1.78MHDKR-ND
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MHTR-ND
Chip Resistor - Surface Mount 541-1.78MHTR-ND
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MHCT-ND
Chip Resistor - Surface Mount 541-1.78MHCT-ND
1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.78Mohms 1% - CRCW06031M78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.78Mohms 1%
CRCW06031M78FKEA
Thick Film Resistors - SMD 1/10watt 1.78Mohms 1% CRCW06031M78FKEA
Thick Film Resistors - SMD 1/10watt 1.78Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.78Mohms 1%

Supplier's Site
Res, Thick Film, 1M78, 1%, 0.1W, 0603; Resistance Vishay - 51P0174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.1W, 0603; Resistance Vishay
51P0174
Res, Thick Film, 1M78, 1%, 0.1W, 0603; Resistance Vishay 51P0174
RES, THICK FILM, 1M78, 1%, 0.1W, 0603; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.1W, 0603; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M78, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3487
Res, Thick Film, 1M78, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3487
RES, THICK FILM, 1M78, 1%, 0.1W, 0603, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.1W, 0603, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.78MHDKR-ND CRCW06031M78FKEA 51P0174 47P3487
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.78Mohms 1% Res, Thick Film, 1M78, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M78, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers