Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M69FKTA

Description
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M69FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M69FKTA-ND
Chip Resistor - Surface Mount CRCW06031M69FKTA-ND
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.69M OHM 1/10W 1% 0603 SMD - CRCW06031M69FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/10W 1% 0603 SMD
CRCW06031M69FKTA
RES 1.69M OHM 1/10W 1% 0603 SMD CRCW06031M69FKTA
RES 1.69Mohm 1/10W 1% 0603 SMD

RES 1.69Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 1.69M 1% 100 Rt1 Rohs Compliant Vishay - 48P8045 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.69M 1% 100 Rt1 Rohs Compliant Vishay
48P8045
Crcw0603 1.69M 1% 100 Rt1 Rohs Compliant Vishay 48P8045
CRCW0603 1.69M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.69M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M69FKTA-ND CRCW06031M69FKTA 48P8045
Product Name Chip Resistor - Surface Mount RES 1.69M OHM 1/10W 1% 0603 SMD Crcw0603 1.69M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details