RES 1.69Mohm 1/10W 1% 0603 SMD
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.69 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1M69, 1%, 0.1W, 0603; Resistance:1.69Mohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.69 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06031M69FKEA | 541-1.69MHTR-ND | 89M6725 | 24W2592 |
| Product Name | RES 1.69M OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 1M69, 1%, 0.1W, 0603; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.69E6 ohms | 1.69E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |