Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.62Mohms 1% CRCW06031M62FKEB

Description
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1% - CRCW06031M62FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1%
CRCW06031M62FKEB
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1% CRCW06031M62FKEB
Thick Film Resistors - SMD 1/10watt 1.62Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.62Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031M62FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M62FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031M62FKEBTR-ND
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031M62FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M62FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031M62FKEBCT-ND
RES SMD 1.62M OHM 1% 1/8W 0603

RES SMD 1.62M OHM 1% 1/8W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031M62FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M62FKEB
Resistors - Chip Resistor - Surface Mount CRCW06031M62FKEB
RES SMD 1.62M OHM 1% 1/10W 0603

RES SMD 1.62M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06031M62FKEB 541-CRCW06031M62FKEBTR-ND CRCW06031M62FKEB
Product Name Thick Film Resistors - SMD 1/10watt 1.62Mohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1.62E6 ohms 1.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details