Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M62FKEA

Description
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.62MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MHDKR-ND
Chip Resistor - Surface Mount 541-1.62MHDKR-ND
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MHCT-ND
Chip Resistor - Surface Mount 541-1.62MHCT-ND
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MHTR-ND
Chip Resistor - Surface Mount 541-1.62MHTR-ND
1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.62M OHM 1/10W 1% 0603 SMD - CRCW06031M62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/10W 1% 0603 SMD
CRCW06031M62FKEA
RES 1.62M OHM 1/10W 1% 0603 SMD CRCW06031M62FKEA
RES 1.62Mohm 1/10W 1% 0603 SMD

RES 1.62Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 1M62, 1%, 0.1W, 0603; Resistance Vishay - 89M6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M62, 1%, 0.1W, 0603; Resistance Vishay
89M6721
Res, Thick Film, 1M62, 1%, 0.1W, 0603; Resistance Vishay 89M6721
RES, THICK FILM, 1M62, 1%, 0.1W, 0603; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M62, 1%, 0.1W, 0603; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M62, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M62, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6722
Res, Thick Film, 1M62, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6722
RES, THICK FILM, 1M62, 1%, 0.1W, 0603, REEL; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M62, 1%, 0.1W, 0603, REEL; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4085
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4085
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.62MHDKR-ND CRCW06031M62FKEA 89M6721 89M6722 27W4085
Product Name Chip Resistor - Surface Mount RES 1.62M OHM 1/10W 1% 0603 SMD Res, Thick Film, 1M62, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M62, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details