Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M58FKTA

Description
1.58 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.58 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M58FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M58FKTA-ND
Chip Resistor - Surface Mount CRCW06031M58FKTA-ND
1.58 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.58Mohms 1% - CRCW06031M58FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.58Mohms 1%
CRCW06031M58FKTA
Thick Film Resistors - SMD 1/10watt 1.58Mohms 1% CRCW06031M58FKTA
Thick Film Resistors - SMD 1/10watt 1.58Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.58Mohms 1%

Supplier's Site
Crcw0603 1.58M 1% 100 Rt1 Rohs Compliant Vishay - 48P8036 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.58M 1% 100 Rt1 Rohs Compliant Vishay
48P8036
Crcw0603 1.58M 1% 100 Rt1 Rohs Compliant Vishay 48P8036
CRCW0603 1.58M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.58M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M58FKTA-ND CRCW06031M58FKTA 48P8036
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.58Mohms 1% Crcw0603 1.58M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers