Vishay Intertechnology, Inc. RES 1.54M OHM 1/10W 1% 0603 SMD CRCW06031M54FKTA

Description
RES 1.54Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/10W 1% 0603 SMD - CRCW06031M54FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/10W 1% 0603 SMD
CRCW06031M54FKTA
RES 1.54M OHM 1/10W 1% 0603 SMD CRCW06031M54FKTA
RES 1.54Mohm 1/10W 1% 0603 SMD

RES 1.54Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M54FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M54FKTA-ND
Chip Resistor - Surface Mount CRCW06031M54FKTA-ND
1.54 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.54M 1% 100 Rt1 Rohs Compliant Vishay - 48P8034 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.54M 1% 100 Rt1 Rohs Compliant Vishay
48P8034
Crcw0603 1.54M 1% 100 Rt1 Rohs Compliant Vishay 48P8034
CRCW0603 1.54M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.54M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M54FKTA CRCW06031M54FKTA-ND 48P8034
Product Name RES 1.54M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.54M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details