RES 1.5Mohm 1/10W 5% 0603 SMD
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.5M OHM 5% 1/10W 0603
CRCW0603 1.5M 5% 200 RT1 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW06031M50JNTA | CRCW06031M50JNTA-ND | CRCW06031M50JNTA | 48P8032 |
| Product Name | RES 1.5M OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw0603 1.5M 5% 200 Rt1 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | |
| Resistance Range | 1.50E6 ohms | 1.50E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |