Vishay Precision Group RES 1.5M OHM 1/10W 5% 0603 SMD CRCW06031M50JNEA

Description
RES 1.5Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.5Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/10W 5% 0603 SMD - CRCW06031M50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/10W 5% 0603 SMD
CRCW06031M50JNEA
RES 1.5M OHM 1/10W 5% 0603 SMD CRCW06031M50JNEA
RES 1.5Mohm 1/10W 5% 0603 SMD

RES 1.5Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5MGTR-ND
Chip Resistor - Surface Mount 541-1.5MGTR-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5MGDKR-ND
Chip Resistor - Surface Mount 541-1.5MGDKR-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5MGCT-ND
Chip Resistor - Surface Mount 541-1.5MGCT-ND
1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031M50JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M50JNEA
Chip Resistor - Surface Mount CRCW06031M50JNEA
RES SMD 1.5M OHM 5% 1/10W 0603

RES SMD 1.5M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Vishay - 89M6720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Vishay
89M6720
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Vishay 89M6720
RES, THICK FILM, 1M5, 5%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031M50JNEA 541-1.5MGTR-ND CRCW06031M50JNEA 89M6720
Product Name RES 1.5M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details