Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M50FKTA

Description
RES SMD 1.5M OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 1.5M OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031M50FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M50FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031M50FKTADKR-ND
RES SMD 1.5M OHM 1% 1/10W 0603

RES SMD 1.5M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031M50FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M50FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031M50FKTACT-ND
RES SMD 1.5M OHM 1% 1/10W 0603

RES SMD 1.5M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031M50FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M50FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031M50FKTATR-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.50M OHM 1/10W 1% 0603 SMD - CRCW06031M50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50M OHM 1/10W 1% 0603 SMD
CRCW06031M50FKTA
RES 1.50M OHM 1/10W 1% 0603 SMD CRCW06031M50FKTA
RES 1.50Mohm 1/10W 1% 0603 SMD

RES 1.50Mohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3940 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3940
Thick Film Chip Resistor; Resistance Vishay 07J3940
Thick Film Chip Resistor; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06031M50FKTADKR-ND CRCW06031M50FKTA 07J3940
Product Name Chip Resistor - Surface Mount RES 1.50M OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers