Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1% CRCW06031M50FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1% - CRCW06031M50FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1%
CRCW06031M50FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1% CRCW06031M50FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M50FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M50FKEB-ND
Chip Resistor - Surface Mount CRCW06031M50FKEB-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031M50FKEB CRCW06031M50FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 1.5Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details